Status: | Unknown |
---|---|
Series: | RT2 monostable Series |
RoHS: | Unknown |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.13
|
41,617
in stock
|
Buy Now | |
TTI Europe
from US$1.02
|
178,460
in stock
|
Buy Now | |
TE Store
from US$5.48
|
36,814
in stock
|
Buy Now | |
Newark Electronics
from US$2.30
|
26,226
in stock
|
Buy Now | |
element14
from US$2.33
|
23,031
in stock
|
Buy Now | |
Farnell
from US$2.20
|
23,031
in stock
|
Buy Now | |
RS Americas
from US$4.12
|
403
in stock
|
Buy Now | |
Sorelec
-
|
3,655
in stock
|
Buy Now | |
Avnet America
from US$2.29
|
-
|
Buy Now | |
Relay Specialties
from US$1.54
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 8A |
Product Range | RT2 monostable Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 360ohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (15-Jan-2018) |
Coil Voltage VDC Nom | 12V |
Contact Current Max | 15A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 30V |
Current Rating | 8A |
Dielectric Voltage Coil to Contact | 5000V |
Dielectric Voltage Contact to Contact | 1000V |
External Depth | 12.7mm |
External Height | 15.7mm |
External Width | 29mm |
No. of Pins | 8Pins |
Nom Operating Power | 400mW |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Time | 8ms |
Relay Type | Power - General Purpose |
Release Time | 3ms |
POWER RELAY 12V 8A 2CO THT | TTI Europe |
PCB Relay DPDT 8A 12Vdc AgNi | RS |
RT424012 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 400 mW Coil Resistance: 360 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 400 mW 360 Ω | Power Relay | Part Number: RT424012 | Internal Number: 6-1393243-3 | Alias Number: AMPS-6-1393243-3 | TE Connectivity | TE Store |
Relay, Dpdt, 250Vac, 8A | Newark Electronics |
RELAY, DPDT, 250VAC, 8A | element14 |
Relay, Monostable Magnetic Coil System, 8 A, 2 Form C, Dpdt, 2 C/O | TE Connectivity RT424012 | RS Americas |
Power Relay DPDT 400VAC 12VDC Through Hole Box/Tube | Avnet America |
TYCO SCHRACK MINIATURE PCB REL | Relay Specialties |
RT424012 | Power and Signal Group |
Where can I find additional details, specifications and documents for a RT424012?
Additional datasheets, footprints and schematics for RT424012 are listed on our Part Details page. You can also find images and similar parts to RT424012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT424012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT424012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT424012 fall under?
The RT424012 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RT424012 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT424012 you can contact the distributor directly for product support, shipping queries etc.
Is the RT424012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT424012 have stock available?
Authorised distributors including TTI Europe, RS, TE Store, Newark Electronics and element14 have stock available or on a lead time for RT424012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT424012 often in real-time on the comparison pages.
What if I can't find stock of RT424012?
You can fill out our help required form which you can use to request a quote for RT424012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.