Status: | Unknown |
---|---|
Series: | RT1 Series |
RoHS: | Unknown |
Prices starting from US$2.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.09
|
114
in stock
|
Buy Now | |
TTI Europe
from US$2.05
|
10,500
in stock
|
Buy Now | |
TE Store
from US$8.24
|
3,112
in stock
|
Buy Now | |
Rapid Electronics
from US$3.26
|
1,571
in stock
|
Buy Now | |
Newark Electronics
from US$3.36
|
875
in stock
|
Buy Now | |
element14
from US$3.89
|
875
in stock
|
Buy Now | |
Farnell
from US$3.35
|
875
in stock
|
Buy Now | |
Chip One Stop
from US$4.87
|
13
in stock
|
Buy Now | |
Avnet America
from US$3.87
|
-
|
Buy Now | |
RS Americas
from US$5.59
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Contact Current | 16A |
Product Range | RT1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Tin Oxide |
Coil Resistance | 360ohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (27-Jun-2018) |
Coil Voltage VDC Nom | 12V |
Contact Current Max | 16A |
Contact Voltage AC Nom | 250V |
External Depth | 12.7mm |
External Height | 15.7mm |
External Width | 29mm |
Nom Operating Power | 400mW |
Relay Type | Power - General Purpose |
POWER RELAY 12V 16A 1NO THT | TTI Europe |
RT33L012 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 400 mW Coil Resistance: 360 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 400 mW 360 Ω | Power Relay | Part Number: RT33L012 | Internal Number: 3-1393240-3 | TE Connectivity | TE Store |
General Purpose Relays RT33L012 | Rapid Electronics |
Relay, Spst-No, 250Vac, 16A | Newark Electronics |
RELAY, SPST-NO, 250VAC, 16A | element14 |
SPST-NO PCB relay, 5mm pin,16A 12Vdc | RS |
General Purpose Power PCB Electromechanical Relay SPST 16A 12VDC 360Ohm Through Hole | Avnet America |
Shrack, SPST-NO PCB relay, 5mm pin,16A 12Vdc | TE Connectivity RT33L012 | RS Americas |
Where can I find additional details, specifications and documents for a RT33L012?
Additional datasheets, footprints and schematics for RT33L012 are listed on our Part Details page. You can also find images and similar parts to RT33L012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT33L012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT33L012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT33L012 fall under?
The RT33L012 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RT33L012 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT33L012 you can contact the distributor directly for product support, shipping queries etc.
Is the RT33L012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT33L012 have stock available?
Authorised distributors including TTI Europe, TE Store, Rapid Electronics, Newark Electronics and element14 have stock available or on a lead time for RT33L012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT33L012 often in real-time on the comparison pages.
What if I can't find stock of RT33L012?
You can fill out our help required form which you can use to request a quote for RT33L012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.