Status: | Unknown |
---|---|
Series: | RT1 Series |
RoHS: | Unknown |
Prices starting from US$3.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.89
|
5,878
in stock
|
Buy Now | |
Rapid Electronics
from US$4.88
|
2,073
in stock
|
Buy Now | |
Newark Electronics
from US$5.67
|
1,766
in stock
|
Buy Now | |
element14
from US$6.90
|
1,766
in stock
|
Buy Now | |
Farnell
from US$4.36
|
1,766
in stock
|
Buy Now | |
Avnet America
from US$4.42
|
-
|
Buy Now | |
RS Americas
from US$6.40
|
-
|
Buy Now | |
TTI Europe
from US$3.88
|
-
|
Buy Now | |
TE Store
from US$9.06
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 230VAC |
Contact Current | 16A |
Product Range | RT1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 32.5kohm |
Approvals & Standards | CSA UL |
SVHC | No SVHC (07-Jul-2017) |
SPST-NO PCB relay, 5mm pin, 16A 230Vac | RS |
Power/Signal Relay 1 Form A SPST Momentary | Rapid Electronics |
Power Relay, Spst-No, 16A, 250V, Th | Newark Electronics |
POWER RELAY, SPST-NO, 16A, 250V, TH | element14 |
Electromechanical Relay SPST-NO 16A 230VAC 32.5KOhm Through Hole | Avnet America |
Shrack, SPST-NO PCB relay, 5mm pin, 16A 230Vac | TE Connectivity RT334730 | RS Americas |
POWER RELAY 230AC 16A 1NO THT | TTI Europe |
Special Order: RT334730 Power Relay Type: Standard Coil Magnetic System: Monostable, AC Coil Power Rating Class: .5 – 1 VA Coil Power Rating AC: .75 VA Coil Resistance: 32500 Ω Standard Monostable, AC .5 – 1 VA .75 VA | Power Relay | Part Number: RT334730 | Internal Number: 5-1393240-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a RT334730?
Additional datasheets, footprints and schematics for RT334730 are listed on our Part Details page. You can also find images and similar parts to RT334730 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT334730 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT334730 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT334730 fall under?
The RT334730 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RT334730 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT334730 you can contact the distributor directly for product support, shipping queries etc.
Is the RT334730 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT334730 have stock available?
Authorised distributors including RS, Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for RT334730.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT334730 often in real-time on the comparison pages.
What if I can't find stock of RT334730?
You can fill out our help required form which you can use to request a quote for RT334730 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.