Status: | Unknown |
---|---|
Series: | RT1 Series |
RoHS: | Unknown |
Prices starting from US$1.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.01
|
2,514
in stock
|
Buy Now | |
TE Store
from US$5.41
|
4,826
in stock
|
Buy Now | |
Newark Electronics
from US$2.06
|
2,514
in stock
|
Buy Now | |
TTI Europe
from US$1.76
|
1,500
in stock
|
Buy Now | |
RS
from US$4.78
|
-
|
Buy Now | |
Avnet America
from US$3.84
|
-
|
Buy Now | |
RS Americas
from US$2.67
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 5VDC |
Contact Current | 16A |
Product Range | RT1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 62ohm |
Approvals & Standards | CSA UL |
SVHC | No SVHC (15-Jan-2018) |
RT334005 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 403 mW Coil Resistance: 62 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 403 mW 62 Ω | Power Relay | Part Number: RT334005 | Internal Number: 4-1393240-0 | TE Connectivity | TE Store |
Power Relay, Spst-No, 16A, 250Vac, Th | Newark Electronics |
POWER RELAY, SPST-NO, 16A, 250VAC, TH | Farnell |
POWER RELAY 5V 16A 1NO THT | TTI Europe |
Power Relay Thru Hole Non-Latching 16A 5 | RS |
General Purpose Power PCB Relay SPST-NO 16A 5VDC 62Ohm Through Hole | Avnet America |
Relay, RT334005 | TE Connectivity RT334005 | RS Americas |
Where can I find additional details, specifications and documents for a RT334005?
Additional datasheets, footprints and schematics for RT334005 are listed on our Part Details page. You can also find images and similar parts to RT334005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT334005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT334005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT334005 fall under?
The RT334005 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RT334005 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT334005 you can contact the distributor directly for product support, shipping queries etc.
Is the RT334005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT334005 have stock available?
Authorised distributors including TE Store, Newark Electronics, Farnell, TTI Europe and RS have stock available or on a lead time for RT334005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT334005 often in real-time on the comparison pages.
What if I can't find stock of RT334005?
You can fill out our help required form which you can use to request a quote for RT334005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.