Status: | Unknown |
---|---|
Series: | RT1 Series |
RoHS: | Unknown |
Prices starting from US$4.20
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$4.20
|
-
|
Buy Now |
Contact Configuration | SPST |
---|---|
Coil Voltage | 12VDC |
Contact Current | 16A |
Product Range | RT1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 360ohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (15-Jan-2018) |
Coil Voltage VDC Nom | 12V |
Contact Current DC Max | 16A |
Contact Current Max | 16A |
Contact Voltage AC Max | 400V |
Contact Voltage AC Nom | 250V |
External Depth | 12.7mm |
External Height | 16mm |
External Length / Height | 16mm |
External Width | 29mm |
Nom Operating Power | 400mW |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Relay Type | Power |
RT1 BIFURCATED | TTI Europe |
Where can I find additional details, specifications and documents for a RT31C012?
Additional datasheets, footprints and schematics for RT31C012 are listed on our Part Details page. You can also find images and similar parts to RT31C012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT31C012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT31C012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT31C012 fall under?
The RT31C012 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RT31C012 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT31C012 you can contact the distributor directly for product support, shipping queries etc.
Is the RT31C012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT31C012 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for RT31C012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT31C012 often in real-time on the comparison pages.
What if I can't find stock of RT31C012?
You can fill out our help required form which you can use to request a quote for RT31C012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.