Status: | Unknown |
---|---|
Series: | RT1 Series |
RoHS: | Unknown |
Prices starting from US$4.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.13
|
1,473
in stock
|
Buy Now | |
TTI Europe
from US$4.00
|
4,220
in stock
|
Buy Now | |
TE Store
from US$9.72
|
2,822
in stock
|
Buy Now | |
Newark Electronics
from US$4.59
|
1,473
in stock
|
Buy Now | |
Rapid Electronics
from US$6.15
|
896
in stock
|
Buy Now | |
Chip One Stop
from US$5.27
|
625
in stock
|
Buy Now | |
Avnet America
from US$6.88
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 5VDC |
Contact Current | 20A |
Product Range | RT1 Series |
Relay Mounting | Through Hole |
Coil Type | Latching Single Coil |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 62ohm |
Approvals & Standards | CSA UL |
SVHC | No SVHC (15-Jan-2018) |
POWER RELAY 5V 16A 1CO THT | TTI Europe |
RT314A05 Power Relay Type: Standard Coil Magnetic System: Bistable, 1 Coil, Polarized Coil Power Rating DC: 403 mW Coil Resistance: 62 Ω Coil Special Features: UL Coil Insulation Class F Magnetic Latching Standard Bistable, 1 Coil, Polarized 403 mW 62 Ω | Power Relay | Part Number: RT314A05 | Internal Number: 7-1393239-8 | TE Connectivity | TE Store |
Power Relay, Spdt, 20A, 250Vac, Th | Newark Electronics |
POWER RELAY, SPDT, 20A, 250VAC, TH | Farnell |
Power/Signal Relay 1 Form C SPDT Latched | Rapid Electronics |
Electromechanical Relay SPDT 16A 5VDC 62Ohm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a RT314A05?
Additional datasheets, footprints and schematics for RT314A05 are listed on our Part Details page. You can also find images and similar parts to RT314A05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT314A05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT314A05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT314A05 fall under?
The RT314A05 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RT314A05 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT314A05 you can contact the distributor directly for product support, shipping queries etc.
Is the RT314A05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT314A05 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, Farnell and Rapid Electronics have stock available or on a lead time for RT314A05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT314A05 often in real-time on the comparison pages.
What if I can't find stock of RT314A05?
You can fill out our help required form which you can use to request a quote for RT314A05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.