Status: | Unknown |
---|---|
Series: | RT1 Series |
RoHS: | Unknown |
Prices starting from US$3.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.22
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.64
|
11,132
in stock
|
Buy Now | |
Farnell
from US$3.97
|
11,132
in stock
|
Buy Now | |
TE Store
from US$10.01
|
3,487
in stock
|
Buy Now | |
RS Americas
from US$6.78
|
1,281
in stock
|
Buy Now | |
Rapid Electronics
from US$5.16
|
72
in stock
|
Buy Now | |
Chip One Stop
from US$5.72
|
72
in stock
|
Buy Now | |
Avnet America
from US$4.70
|
-
|
Buy Now | |
TTI Europe
from US$3.07
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 115VAC |
Contact Current | 16A |
Product Range | RT1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 8.1kohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (15-Jan-2018) |
AC Coil Power | 0.76VA |
Approval Bodies | BEAB CSA KEMA-KEUR VDE |
Approval Category | UL Recognised |
Coil Voltage VAC Nom | 115V |
Coil Voltage VDC Nom | 15V |
Contact Current Max | 16A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 250V |
Current Rating | 16A |
Dielectric Voltage Coil to Contact | 5000V |
Dielectric Voltage Contact to Contact | 1000V |
External Depth | 12.7mm |
External Height | 15.7mm |
External Length / Height | 15.7mm |
External Width | 29mm |
Lead Spacing | 5mm |
No. of Pins | 8Pins |
Nom Operating Power | 0.76VA |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Time | 7ms |
Relay Type | Power - General Purpose |
General Purpose Relay, Power Pcb Relay Rt1 Series, Power, Non Latching, Spdt Rohs Compliant: Yes |Schrack Te Connectivity RT314615 | Newark Electronics |
RELAY, SPDT, 250VAC, 16A | Farnell |
RT314615 Power Relay Type: Standard Coil Magnetic System: Monostable, AC Coil Power Rating Class: .5 – 1 VA Coil Power Rating AC: .76 VA Coil Resistance: 8100 Ω Standard Monostable, AC .5 – 1 VA .76 VA | Power Relay | Part Number: RT314615 | Internal Number: 1393240-6 | TE Connectivity | TE Store |
Relay | RS Americas |
Power/Signal Relay 1 Form C SPDT Momentary | Rapid Electronics |
SPDT PCB relay, 5mm pin, 16A 115Vac | RS |
Electromechanical Relay SPDT 16A 115VAC 8.1KOhm Through Hole | Avnet America |
POWER RELAY 115AC 16A 1CO THT | TTI Europe |
Where can I find additional details, specifications and documents for a RT314615?
Additional datasheets, footprints and schematics for RT314615 are listed on our Part Details page. You can also find images and similar parts to RT314615 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT314615 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT314615 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT314615 fall under?
The RT314615 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RT314615 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT314615 you can contact the distributor directly for product support, shipping queries etc.
Is the RT314615 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT314615 have stock available?
Authorised distributors including Newark Electronics, Farnell, TE Store, RS Americas and Rapid Electronics have stock available or on a lead time for RT314615.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT314615 often in real-time on the comparison pages.
What if I can't find stock of RT314615?
You can fill out our help required form which you can use to request a quote for RT314615 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.