Status: | Unknown |
---|---|
Series: | RT1 Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 60VDC |
Contact Current | 16A |
Product Range | RT1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 8.57kohm |
Approvals & Standards | CSA UL |
SVHC | No SVHC (15-Jan-2018) |
POWER RELAY, SPDT, 16A, 250V, TH | Farnell |
Relay,power,PCB,SPDT,16A,60Vdc coil | RS |
Power Relay, Spdt, 16A, 250V, Th | Newark Electronics |
Shrack, Relay, power, PCB, SPDT,16A,60Vdc coil | TE Connectivity RT314060 | RS Americas |
RT1 POWER PCB RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a RT314060?
Additional datasheets, footprints and schematics for RT314060 are listed on our Part Details page. You can also find images and similar parts to RT314060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT314060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT314060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT314060 fall under?
The RT314060 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RT314060 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT314060 you can contact the distributor directly for product support, shipping queries etc.
Is the RT314060 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT314060 have stock available?
Authorised distributors including Farnell, RS, Newark Electronics, RS Americas and TTI Europe have stock available or on a lead time for RT314060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT314060 often in real-time on the comparison pages.
What if I can't find stock of RT314060?
You can fill out our help required form which you can use to request a quote for RT314060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.