Status: | Unknown |
---|---|
Series: | Power PCB Relay RT1 Series |
RoHS: | Unknown |
Prices starting from US$2.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.85
|
205
in stock
|
Buy Now | |
TE Store
from US$7.24
|
10,702
in stock
|
Buy Now | |
TTI Europe
from US$2.27
|
4,920
in stock
|
Buy Now | |
Chip One Stop
from US$3.28
|
1,466
in stock
|
Buy Now | |
RS Americas
from US$4.87
|
1,060
in stock
|
Buy Now | |
Newark Electronics
from US$3.59
|
205
in stock
|
Buy Now | |
element14
from US$3.02
|
205
in stock
|
Buy Now | |
Avnet America
from US$2.77
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 16A |
Product Range | Power PCB Relay RT1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
RT314024F Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 400 mW Coil Resistance: 1440 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 400 mW 1440 Ω | Power Relay | Part Number: RT314024F | Internal Number: 2-1393237-3 | TE Connectivity | TE Store |
RT1 POWER PCB RELAY | TTI Europe |
Relay, Monostable Magnetic Coil System, 16A, 24VDC, 250VAC, SPDT, RT1 Series | TE Connectivity RT314024F | RS Americas |
Relay, Spdt, 250Vac, 16A | Newark Electronics |
RELAY, SPDT, 250VAC, 16A | element14 |
Electromechanical Relay SPDT 16A 24VDC 1.44KOhm Through Hole | Avnet America |
Relay, General Purpose Power | Carlton-Bates |
Where can I find additional details, specifications and documents for a RT314024F?
Additional datasheets, footprints and schematics for RT314024F are listed on our Part Details page. You can also find images and similar parts to RT314024F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT314024F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT314024F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT314024F fall under?
The RT314024F is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RT314024F when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT314024F you can contact the distributor directly for product support, shipping queries etc.
Is the RT314024F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT314024F have stock available?
Authorised distributors including TE Store, TTI Europe, Chip One Stop, RS Americas and Newark Electronics have stock available or on a lead time for RT314024F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT314024F often in real-time on the comparison pages.
What if I can't find stock of RT314024F?
You can fill out our help required form which you can use to request a quote for RT314024F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.