Status: | Unknown |
---|---|
Series: | RT1 Series |
RoHS: | Unknown |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.54
|
8,000
in stock
|
Buy Now | |
TTI Europe
from US$0.97
|
67,960
in stock
|
Buy Now | |
element14
from US$3.47
|
13,887
in stock
|
Buy Now | |
Newark Electronics
from US$2.31
|
13,750
in stock
|
Buy Now | |
Farnell
from US$2.46
|
13,750
in stock
|
Buy Now | |
TE Store
from US$5.24
|
9,693
in stock
|
Buy Now | |
Chip One Stop
from US$2.65
|
312
in stock
|
Buy Now | |
Avnet America
from US$2.18
|
-
|
Buy Now | |
RS Americas
from US$4.46
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 16A |
Product Range | RT1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 360ohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | BEAB CSA KEMA-KEUR VDE |
Approval Category | UL Recognised |
Coil Voltage VDC Nom | 12V |
Contact Current Max | 16A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 250V |
Current Rating | 16A |
DC Coil Power | 400mW |
Dielectric Voltage Coil to Contact | 5000V |
Dielectric Voltage Contact to Contact | 1000V |
External Depth | 12.7mm |
External Height | 15.7mm |
External Length / Height | 15.7mm |
External Width | 29mm |
Lead Spacing | 5mm |
No. of Pins | 8Pins |
Nom Operating Power | 400mW |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Time | 7ms |
Relay Type | Power - General Purpose |
Release Time | 3ms |
Row Pitch | 7.5mm |
POWER RELAY 12V 16A 1CO THT | TTI Europe |
RELAY, SPDT, 250VAC, 16A | element14 |
Relay, Spdt, 250Vac, 16A | Newark Electronics |
RT314012 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 400 mW Coil Resistance: 360 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 400 mW 360 Ω | Power Relay | Part Number: RT314012 | Internal Number: 9-1393239-5 | TE Connectivity | TE Store |
SPDT PCB relay, 5mm pin, 16A 12Vdc | RS |
General Purpose Relay SPDT 250VAC 12VDC Through Hole Tube | Avnet America |
Shrack, SPDT PCB relay, 5mm pin, 16A 12Vdc | TE Connectivity RT314012 | RS Americas |
TYCO SCHRACK MINIATURE PCB REL | Relay Specialties |
Where can I find additional details, specifications and documents for a RT314012?
Additional datasheets, footprints and schematics for RT314012 are listed on our Part Details page. You can also find images and similar parts to RT314012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT314012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT314012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT314012 fall under?
The RT314012 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RT314012 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT314012 you can contact the distributor directly for product support, shipping queries etc.
Is the RT314012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT314012 have stock available?
Authorised distributors including TTI Europe, element14, Newark Electronics, Farnell and TE Store have stock available or on a lead time for RT314012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT314012 often in real-time on the comparison pages.
What if I can't find stock of RT314012?
You can fill out our help required form which you can use to request a quote for RT314012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.