Status: | Unknown |
---|---|
Series: | RT1 Series |
RoHS: | Unknown |
Prices starting from US$3.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.26
|
1,410
in stock
|
Buy Now | |
TTI Europe
from US$3.86
|
3,500
in stock
|
Buy Now | |
Newark Electronics
from US$4.54
|
2,819
in stock
|
Buy Now | |
Farnell
from US$3.79
|
2,819
in stock
|
Buy Now | |
TE Store
from US$9.55
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$4.44
|
-
|
Buy Now | |
RS Americas
from US$6.49
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 110VDC |
Contact Current | 12A |
Product Range | RT1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 28.8kohm |
Approvals & Standards | CSA UL |
SVHC | No SVHC (15-Jan-2018) |
POWER RELAY 110V 12A 1CO THT | TTI Europe |
Power Relay, Spdt, 12A, 250Vac, Th | Newark Electronics |
POWER RELAY, SPDT, 12A, 250VAC, TH | Farnell |
RT114110 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 420 mW Coil Resistance: 28800 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 420 mW 28800 Ω | Power Relay | Part Number: RT114110 | Internal Number: 1-1393239-6 | TE Connectivity | TE Store |
SPDT PCB relay, 3.5mm pin, 12A 110Vdc | RS |
Electromechanical Relay SPDT 12A 110VDC 28.8KOhm Through Hole | Avnet America |
Shrack, SPDT PCB relay, 3.5mm pin, 12A 110Vdc | TE Connectivity RT114110 | RS Americas |
Where can I find additional details, specifications and documents for a RT114110?
Additional datasheets, footprints and schematics for RT114110 are listed on our Part Details page. You can also find images and similar parts to RT114110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT114110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT114110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT114110 fall under?
The RT114110 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RT114110 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT114110 you can contact the distributor directly for product support, shipping queries etc.
Is the RT114110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT114110 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Farnell, TE Store and RS have stock available or on a lead time for RT114110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT114110 often in real-time on the comparison pages.
What if I can't find stock of RT114110?
You can fill out our help required form which you can use to request a quote for RT114110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.