Status: | Unknown |
---|---|
Series: | RT1 Series |
RoHS: | Unknown |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.04
|
100
in stock
|
Buy Now | |
TTI Europe
from US$0.97
|
169,860
in stock
|
Buy Now | |
Rapid Electronics
from US$1.82
|
5,106
in stock
|
Buy Now | |
Newark Electronics
from US$2.17
|
1,500
in stock
|
Buy Now | |
RS Americas
from US$3.92
|
1,500
in stock
|
Buy Now | |
Farnell
from US$2.55
|
225
in stock
|
Buy Now | |
Chip One Stop
from US$3.41
|
60
in stock
|
Buy Now | |
Relay Specialties
-
|
104
in stock
|
Buy Now | |
Avnet America
from US$2.24
|
-
|
Buy Now | |
TE Store
from US$5.24
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 12A |
Product Range | RT1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 360ohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | BEAB CSA KEMA-KEUR VDE |
Approval Category | UL Recognised |
Coil Voltage VDC Nom | 12V |
Contact Current Max | 12A |
Contact Voltage AC Nom | 250V |
Current Rating | 12A |
DC Coil Power | 400mW |
Dielectric Voltage Coil to Contact | 5000V |
Dielectric Voltage Contact to Contact | 1000V |
External Depth | 12.7mm |
External Height | 15.7mm |
External Length / Height | 15.7mm |
External Width | 29mm |
Lead Spacing | 3.5mm |
No. of Pins | 5Pins |
Nom Operating Power | 400mW |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Time | 7ms |
Relay Type | Power - General Purpose |
Release Time | 3ms |
Row Pitch | 7.5mm |
Voltage Rating VAC | 250VAC |
POWER RELAY 12V 12A 1CO THT | TTI Europe |
Power/Signal Relay 1 Form C SPDT Momentary | Rapid Electronics |
Power Relay, Spdt, 12Vdc, Tht | Newark Electronics |
SPDT PCB Mount Relay Through Hole, 12V dc | TE Connectivity RT114012 | RS Americas |
RELAY, SPDT, 250VAC, 12A | Farnell |
RELAY 12VDC/12A 1RT | RS |
TYCO SCHRACK MINIATURE PCB REL | Relay Specialties |
Electromechanical Relay SPDT 12A 12VDC 360Ohm Through Hole | Avnet America |
RT114012 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 400 mW Coil Resistance: 360 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 400 mW 360 Ω | Power Relay | Part Number: RT114012 | Internal Number: 1419108-1 | Alias Number: AMPS-0-1419108-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a RT114012?
Additional datasheets, footprints and schematics for RT114012 are listed on our Part Details page. You can also find images and similar parts to RT114012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT114012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT114012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT114012 fall under?
The RT114012 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RT114012 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT114012 you can contact the distributor directly for product support, shipping queries etc.
Is the RT114012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT114012 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for RT114012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT114012 often in real-time on the comparison pages.
What if I can't find stock of RT114012?
You can fill out our help required form which you can use to request a quote for RT114012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.