Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.45" |
I.D. Supplied - Metric | 11.4mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 2.75" |
Length - Metric | 69.9mm |
I.D. Recovered Max - Imperial | - |
I.D. Recovered Max - Metric | - |
Shrink Tubing / Boot Material | Fluoropolymer |
Product Range | - |
Accessory Type | Sealing Sleeve |
Body Material | Fluoropolymer |
Colour | Black |
For Use With | Cable |
Internal Diameter | 11.4mm |
Cable Accessories Sealing Sleeve Cross-Linked Modified Fluoropolymer Black | Avnet America |
Where can I find additional details, specifications and documents for a RT-555-1/2-2.75-A260-0?
Additional datasheets, footprints and schematics for RT-555-1/2-2.75-A260-0 are listed on our Part Details page. You can also find images and similar parts to RT-555-1/2-2.75-A260-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT-555-1/2-2.75-A260-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT-555-1/2-2.75-A260-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT-555-1/2-2.75-A260-0 fall under?
The RT-555-1/2-2.75-A260-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to RT-555-1/2-2.75-A260-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT-555-1/2-2.75-A260-0 you can contact the distributor directly for product support, shipping queries etc.
Is the RT-555-1/2-2.75-A260-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT-555-1/2-2.75-A260-0 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for RT-555-1/2-2.75-A260-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT-555-1/2-2.75-A260-0 often in real-time on the comparison pages.
What if I can't find stock of RT-555-1/2-2.75-A260-0?
You can fill out our help required form which you can use to request a quote for RT-555-1/2-2.75-A260-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.