Status: | Unknown |
---|---|
Series: | RSB Series |
RoHS: | Unknown |
Prices starting from US$0.14
Capacitance | 1.5µF |
---|---|
Voltage Rating | 63V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | RSB Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Film Capacitors 63V 1.5 uF 125C 10% 2 Pin LS=5 mm | Rapid Electronics |
Cap, Film, Aec-Q200, Pet, 1.5Uf, 63V, Rad | Newark Electronics |
CAP, 1.5µF, 63V, 10%, PET, RADIAL | element14 |
Film Capacitor, 1.5 uF, 40 V, 63 V, ± 10%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet America |
Film Capacitor, 1.5 uF, 40 V, 63 V, � 10%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a RSBDC4150AA10K?
Additional datasheets, footprints and schematics for RSBDC4150AA10K are listed on our Part Details page. You can also find images and similar parts to RSBDC4150AA10K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSBDC4150AA10K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSBDC4150AA10K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSBDC4150AA10K fall under?
The RSBDC4150AA10K is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to RSBDC4150AA10K when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSBDC4150AA10K you can contact the distributor directly for product support, shipping queries etc.
Is the RSBDC4150AA10K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSBDC4150AA10K have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for RSBDC4150AA10K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSBDC4150AA10K often in real-time on the comparison pages.
What if I can't find stock of RSBDC4150AA10K?
You can fill out our help required form which you can use to request a quote for RSBDC4150AA10K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.