Status: | Unknown |
---|---|
Series: | RSB16 Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 16V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | SOD-323HE |
Zener Tolerance ± | - |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | RSB16 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Zener Diode, 16V, Sod-323He | Newark Electronics |
ZENER DIODE, 16V, SOD-323HE | Farnell |
Where can I find additional details, specifications and documents for a RSB16VAFHTR?
Additional datasheets, footprints and schematics for RSB16VAFHTR are listed on our Part Details page. You can also find images and similar parts to RSB16VAFHTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSB16VAFHTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSB16VAFHTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSB16VAFHTR fall under?
The RSB16VAFHTR is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to RSB16VAFHTR when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSB16VAFHTR you can contact the distributor directly for product support, shipping queries etc.
Is the RSB16VAFHTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSB16VAFHTR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RSB16VAFHTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSB16VAFHTR often in real-time on the comparison pages.
What if I can't find stock of RSB16VAFHTR?
You can fill out our help required form which you can use to request a quote for RSB16VAFHTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.