Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Socket Mounting | Panel |
---|---|
Socket Terminals | Screw |
No. of Pins | 8Pins |
Current Rating | 10A |
Voltage Rating | - |
Product Range | - |
Accessory Type | Relay Socket |
For Use With | 8-Pin Octal Relays |
Relay Socket | Newark Electronics |
Where can I find additional details, specifications and documents for a RS-8B?
Additional datasheets, footprints and schematics for RS-8B are listed on our Part Details page. You can also find images and similar parts to RS-8B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS-8B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS-8B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS-8B fall under?
The RS-8B is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RS-8B when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS-8B you can contact the distributor directly for product support, shipping queries etc.
Is the RS-8B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RS-8B have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RS-8B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS-8B often in real-time on the comparison pages.
What if I can't find stock of RS-8B?
You can fill out our help required form which you can use to request a quote for RS-8B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.