Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
No stock
|
Buy Now | |
Future Electronics
from US$0.09
|
312,000
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
51,000
in stock
|
Buy Now | |
element14
from US$0.11
|
42,980
in stock
|
Buy Now | |
CoreStaff
from US$0.09
|
28,168
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
22,074
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
4,905
in stock
|
Buy Now | |
Farnell
from US$0.10
|
4,905
in stock
|
Buy Now | |
Avnet America
-
|
3,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 500V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-128 |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
RR1LAM4S Series 500 V 1 A Surface Mount Rectifying Diode - SOD-128 | Future Electronics |
RECTIFIER DIODE 1A 500V SOD128 | Rutronik |
RECTIFIER, SINGLE, 500V, 1A, SOD-128 | element14 |
Rectifier, Single, 500V, 1A, Sod-128 | Newark Electronics |
RECTIFYING DIODE | Avnet America |
Rectifier Diode 1A 500V SOD-128 | RS |
Where can I find additional details, specifications and documents for a RR1LAM4STR?
Additional datasheets, footprints and schematics for RR1LAM4STR are listed on our Part Details page. You can also find images and similar parts to RR1LAM4STR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RR1LAM4STR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RR1LAM4STR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RR1LAM4STR fall under?
The RR1LAM4STR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RR1LAM4STR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RR1LAM4STR you can contact the distributor directly for product support, shipping queries etc.
Is the RR1LAM4STR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RR1LAM4STR have stock available?
Authorised distributors including Future Electronics, Rutronik, element14, CoreStaff and Chip One Stop have stock available or on a lead time for RR1LAM4STR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RR1LAM4STR often in real-time on the comparison pages.
What if I can't find stock of RR1LAM4STR?
You can fill out our help required form which you can use to request a quote for RR1LAM4STR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.