Status: | Unknown |
---|---|
Series: | RPS Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$300.94
|
9
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
129,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.89
|
57,250
in stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
57,250
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
57,250
in stock
|
Buy Now | |
WireMasters
from US$0.17
|
26,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.35
|
25,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.35
|
5,100
in stock
|
Buy Now | |
TE Store
from US$1.01
|
2,507
in stock
|
Buy Now | |
element14
from US$381.63
|
9
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
RS Americas
from US$0.64
|
-
|
Buy Now |
Marker Type | Heat Shrinkable Sleeve |
---|---|
Legend | - |
Marker Material | PO (Polyolefin) |
Marker Colour | White |
Marker Dimensions | 6.35mm x 48.26mm |
I.D. Max | - |
I.D. Min | 6.35mm |
Shrink Ratio | 3 |
Product Range | RPS Series |
SVHC | No SVHC (15-Jan-2018) |
RPS-1K-16-10/2.0-9 | TTI Europe |
Rps-1K-16-10/2.0-9 |Raychem Te Connectivity RPS-1K-16-10/2.0-9 | Newark Electronics |
Wire Labels&Markers RPS-1K-16-10/2.0-9 | Rapid Electronics |
Identification Product | WireMasters |
5-1194342-6,5502830001 | Heilind Electronics |
RPS-1K-16-10/2.0-9 Printable Tubing Type: Ladder Printable Tubing Grade: Commercial Shrink Ratio: 3: 1 Primary Product Color: White Markers per Sleeve: 1 Ladder Commercial 3: 1 White | Rps Commercial Grade Sleeve | Part Number: RPS-1K-16-10/2.0-9 | Internal Number: 5502830001 | Alias Number: 5-1194342-6 | TE Connectivity | TE Store |
HEAT SHRINK WIRE MARKER/SLEEVE, 6.35MM, WHITE | element14 |
Cable Accessories Marker Sleeve Polyolefin White | Avnet America |
CommGradeMarkerSleeve, 3:1, LadderFormat, 1000mrksperpack, WH | TE Connectivity RPS-1K-16-10/2.0-9 | RS Americas |
Where can I find additional details, specifications and documents for a RPS-1K-16-10/2.0-9?
Additional datasheets, footprints and schematics for RPS-1K-16-10/2.0-9 are listed on our Part Details page. You can also find images and similar parts to RPS-1K-16-10/2.0-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RPS-1K-16-10/2.0-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RPS-1K-16-10/2.0-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RPS-1K-16-10/2.0-9 fall under?
The RPS-1K-16-10/2.0-9 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to RPS-1K-16-10/2.0-9 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RPS-1K-16-10/2.0-9 you can contact the distributor directly for product support, shipping queries etc.
Is the RPS-1K-16-10/2.0-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RPS-1K-16-10/2.0-9 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and WireMasters have stock available or on a lead time for RPS-1K-16-10/2.0-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RPS-1K-16-10/2.0-9 often in real-time on the comparison pages.
What if I can't find stock of RPS-1K-16-10/2.0-9?
You can fill out our help required form which you can use to request a quote for RPS-1K-16-10/2.0-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.