Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.86
|
No stock
|
Buy Now | |
WireMasters
from US$0.94
|
1,450
in stock
|
Buy Now | |
Newark Electronics
from US$1.86
|
-
|
Buy Now | |
Avnet America
from US$1.73
|
-
|
Buy Now | |
RS Americas
from US$324.64
|
-
|
Buy Now | |
element14
from US$471.20
|
-
|
Buy Now | |
TTI Europe
from US$1.38
|
-
|
Buy Now | |
Farnell
from US$456.48
|
-
|
Buy Now |
Marker Type | Heat Shrinkable Sleeve |
---|---|
Legend | - |
Marker Material | PO (Polyolefin) |
Marker Colour | Yellow |
Marker Dimensions | - |
I.D. Max | 25.4mm |
I.D. Min | 8.5mm |
Shrink Ratio | 3 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Heat Shrink ID Marker Sleeves |
Approval Bodies | CSA UL |
Body Material | PO (Polyolefin) |
Cable Diameter Max | 25.4mm |
Cable Diameter Min | 8.5mm |
Colour | Yellow |
External Length / Height | 50.8mm |
Flammability Rating | UL224/VW1 |
Fully Shrunk Diameter | 8.5mm |
I.D. Max Recovered | 8.5mm |
I.D. Recovered Max - Imperial | 0.334" |
I.D. Recovered Max - Metric | 8.5mm |
I.D. Supplied | 25.4mm |
I.D. Supplied - Imperial | 0.999" |
I.D. Supplied - Metric | 25.4mm |
Internal Diameter | 25.4mm |
Length - Imperial | 2" |
Length - Metric | 50.8mm |
Length Imperial | 2" |
Material | Polyolefin |
Operating Temperature Max | 105°C |
Operating Temperature Min | -30°C |
Shrink Tubing / Boot Colour | Yellow |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Shrink Type | Heat |
Tensile Strength (psi) | 1200psi |
Identification Product | WireMasters |
Yel heatshrink identifying sleeve,25.4mm | RS |
Rps-1-400/2.0-4 |Raychem Te Connectivity RPS-1-400/2.0-4 | Newark Electronics |
Cable Accessories Marker Sleeve Polyolefin Yellow Piece | Avnet America |
Raychem, Yel heatshrink identifying sleeve,25.4mm | TE Connectivity RPS-1-400/2.0-4 | RS Americas |
HEATSHRINK, SLEEVE, 25.4MM, YEL, BX250 | element14 |
RPS-1-400/2.0-4 | TTI Europe |
Where can I find additional details, specifications and documents for a RPS-1-400/2.0-4?
Additional datasheets, footprints and schematics for RPS-1-400/2.0-4 are listed on our Part Details page. You can also find images and similar parts to RPS-1-400/2.0-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RPS-1-400/2.0-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RPS-1-400/2.0-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RPS-1-400/2.0-4 fall under?
The RPS-1-400/2.0-4 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to RPS-1-400/2.0-4 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RPS-1-400/2.0-4 you can contact the distributor directly for product support, shipping queries etc.
Is the RPS-1-400/2.0-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RPS-1-400/2.0-4 have stock available?
Authorised distributors including WireMasters, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for RPS-1-400/2.0-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RPS-1-400/2.0-4 often in real-time on the comparison pages.
What if I can't find stock of RPS-1-400/2.0-4?
You can fill out our help required form which you can use to request a quote for RPS-1-400/2.0-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.