Status: | Unknown |
---|---|
Series: | RPII/1 Series |
RoHS: | Unknown |
Prices starting from US$4.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.15
|
1,092
in stock
|
Buy Now | |
Rapid Electronics
from US$6.76
|
9,654
in stock
|
Buy Now | |
Chip One Stop
from US$4.88
|
9,654
in stock
|
Buy Now | |
Newark Electronics
from US$8.51
|
1,092
in stock
|
Buy Now | |
TE Store
from US$16.70
|
148
in stock
|
Buy Now | |
Avnet America
from US$6.17
|
-
|
Buy Now | |
RS Americas
from US$8.87
|
-
|
Buy Now | |
TTI Europe
from US$5.43
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 12A |
Product Range | RPII/1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 1.1kohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
Power/Signal Relay 1 Form C SPDT Momentary | Rapid Electronics |
Power Relay, Spdt, 12A, 250Vac, Th | Newark Electronics |
POWER RELAY, SPDT, 12A, 250VAC, TH | Farnell |
RP412024 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 500 mW Coil Resistance: 1100 Ω Coil Voltage Rating: 24 VDC Standard Monostable, DC 500 mW 1100 Ω | Power Relay | Part Number: RP412024 | Internal Number: 1-1393231-2 | TE Connectivity | TE Store |
General Purpose Power PCB Electromechanical Relay SPDT 8A 24VDC 1100Ohm Through Hole | Avnet America |
TE | RS Americas |
POWER RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a RP412024?
Additional datasheets, footprints and schematics for RP412024 are listed on our Part Details page. You can also find images and similar parts to RP412024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP412024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP412024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP412024 fall under?
The RP412024 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RP412024 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP412024 you can contact the distributor directly for product support, shipping queries etc.
Is the RP412024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP412024 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Farnell and TE Store have stock available or on a lead time for RP412024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP412024 often in real-time on the comparison pages.
What if I can't find stock of RP412024?
You can fill out our help required form which you can use to request a quote for RP412024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.