Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shrink Ratio | 4 |
---|---|
I.D. Supplied - Imperial | 3.999" |
I.D. Supplied - Metric | 101.6mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 3.94ft |
Length - Metric | 1.2m |
I.D. Recovered Max - Imperial | 1.051" |
I.D. Recovered Max - Metric | 26.7mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | - |
Accessory Type | Heat Shrink |
Approval Bodies | MIL Spec UL VG |
Body Material | PO (Polyolefin) |
Cable Diameter Max | 101.6mm |
Cable Diameter Min | 26.7mm |
Colour | Black |
Fully Shrunk Diameter | 26.7mm |
I.D. Max Recovered | 26.7mm |
I.D. Supplied | 101.6mm |
Internal Diameter | 101.6mm |
Length Imperial | 3.94ft |
Material | Polyolefin |
Operating Temperature Max | 135°C |
Operating Temperature Min | -55°C |
Reel Length (Imperial) | 3ft |
Reel Length (Metric) | 1.2m |
Shrink Temperature | 95°C |
Shrink Type | Heat |
Unshrunk Diameter | 101.6mm |
Flameretardant heatshrink tube,102mm i/d | RS |
HEATSHRINK, 101.6MM, BLACK, 1.2M | Farnell |
Where can I find additional details, specifications and documents for a RP-4800-NR4-0-STK?
Additional datasheets, footprints and schematics for RP-4800-NR4-0-STK are listed on our Part Details page. You can also find images and similar parts to RP-4800-NR4-0-STK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP-4800-NR4-0-STK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP-4800-NR4-0-STK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP-4800-NR4-0-STK fall under?
The RP-4800-NR4-0-STK is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to RP-4800-NR4-0-STK when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP-4800-NR4-0-STK you can contact the distributor directly for product support, shipping queries etc.
Is the RP-4800-NR4-0-STK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP-4800-NR4-0-STK have stock available?
Authorised distributors including RS and Farnell have stock available or on a lead time for RP-4800-NR4-0-STK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP-4800-NR4-0-STK often in real-time on the comparison pages.
What if I can't find stock of RP-4800-NR4-0-STK?
You can fill out our help required form which you can use to request a quote for RP-4800-NR4-0-STK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.