Status: | Unknown |
---|---|
Series: | RNB Series |
RoHS: | Unknown |
Stud Size - Metric | M8 |
---|---|
Stud Size - Imperial | 5/16", 5/16" |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | - |
Product Range | RNB Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Ring Tongue Terminal, Rnb Series, 5/16 ", M8, 14 Awg, Uninsulated Rohs Compliant: Yes |Multicomp Pro RNB2-8 | Newark Electronics |
CRIMP TERMINAL, RING, 8.4MM, PK100 | element14 |
Where can I find additional details, specifications and documents for a RNB2-8?
Additional datasheets, footprints and schematics for RNB2-8 are listed on our Part Details page. You can also find images and similar parts to RNB2-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RNB2-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RNB2-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RNB2-8 fall under?
The RNB2-8 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to RNB2-8 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RNB2-8 you can contact the distributor directly for product support, shipping queries etc.
Is the RNB2-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RNB2-8 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RNB2-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RNB2-8 often in real-time on the comparison pages.
What if I can't find stock of RNB2-8?
You can fill out our help required form which you can use to request a quote for RNB2-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.