Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Spacer Type | Round |
---|---|
Spacer Material | Nylon 6.6 (Polyamide 6.6) |
Outer Diameter | 6.35mm |
Inner Diameter | 4.343mm |
Overall Length | 6.35mm |
Product Range | - |
Body Diameter | 0.25" |
Body Length | 6.35mm |
Spacer, Round, Nylon, 0.25In X 6.35Mm | Newark Electronics |
SPACER, ROUND, NYLON, 0.25IN X 6.35MM | element14 |
Where can I find additional details, specifications and documents for a RN-8-250A?
Additional datasheets, footprints and schematics for RN-8-250A are listed on our Part Details page. You can also find images and similar parts to RN-8-250A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RN-8-250A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN-8-250A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RN-8-250A fall under?
The RN-8-250A is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.
Can I view similar or alternative parts?
You can view similar parts to RN-8-250A when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RN-8-250A you can contact the distributor directly for product support, shipping queries etc.
Is the RN-8-250A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RN-8-250A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RN-8-250A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RN-8-250A often in real-time on the comparison pages.
What if I can't find stock of RN-8-250A?
You can fill out our help required form which you can use to request a quote for RN-8-250A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.