Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$39.33
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$20.76
|
233
in stock
|
Buy Now | |
element14
from US$24.84
|
233
in stock
|
Buy Now | |
Farnell
from US$22.00
|
233
in stock
|
Buy Now | |
TE Store
from US$22.80
|
18
in stock
|
Buy Now | |
Avnet America
from US$27.41
|
-
|
Buy Now | |
TTI Europe
from US$18.74
|
-
|
Buy Now | |
Sager
from US$16.11
|
-
|
Buy Now |
Shrink Ratio | 3 |
---|---|
I.D. Supplied - Imperial | 3.346" |
I.D. Supplied - Metric | 85mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 4ft |
Length - Metric | 1.2m |
I.D. Recovered Max - Metric | 25mm |
Heat-Shrink Tubing, 85Mm, 1.2M, Black | Newark Electronics |
HEAT-SHRINK TUBING, 85MM, 1.2M, BLACK | element14 |
RMW-85/25 medium wall heatshrink 1.2m | RS |
RMW-85/25-1200/ADH-0 Primary Product Color: Black Shrink Ratio: 3: 1 Wall Type: Dual Wall Recovered Inside Diameter (Max): .98 in Recovered Inside Diameter (Max): 25 mm Black 3: 1 Dual Wall .98" | Rmw Heat Shrink Tubing | Part Number: RMW-85/25-1200/ADH-0 | Internal Number: E52178-000 | Alias Number: 7-1200404-6 | TE Connectivity | TE Store |
Cable Accessories Heat Shrinkable Tubing Irradiated Modified Polyolefin Black Piece | Avnet America |
RMW-85/25-1200/ADH-0 | TTI Europe |
Heat Shrink Tubing & Sleeves RMW 85/25MM 3:1 BK PRICE PER PC | Sager |
Where can I find additional details, specifications and documents for a RMW-85/25-1200/ADH-0?
Additional datasheets, footprints and schematics for RMW-85/25-1200/ADH-0 are listed on our Part Details page. You can also find images and similar parts to RMW-85/25-1200/ADH-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RMW-85/25-1200/ADH-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RMW-85/25-1200/ADH-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RMW-85/25-1200/ADH-0 fall under?
The RMW-85/25-1200/ADH-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to RMW-85/25-1200/ADH-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RMW-85/25-1200/ADH-0 you can contact the distributor directly for product support, shipping queries etc.
Is the RMW-85/25-1200/ADH-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RMW-85/25-1200/ADH-0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and TE Store have stock available or on a lead time for RMW-85/25-1200/ADH-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RMW-85/25-1200/ADH-0 often in real-time on the comparison pages.
What if I can't find stock of RMW-85/25-1200/ADH-0?
You can fill out our help required form which you can use to request a quote for RMW-85/25-1200/ADH-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.