Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.92
|
121
in stock
|
Buy Now | |
TE Store
from US$7.43
|
1,092
in stock
|
Buy Now | |
Newark Electronics
from US$8.50
|
348
in stock
|
Buy Now | |
Farnell
from US$9.12
|
348
in stock
|
Buy Now | |
element14
from US$9.66
|
338
in stock
|
Buy Now | |
Rapid Electronics
from US$6.81
|
112
in stock
|
Buy Now | |
Chip One Stop
from US$7.83
|
112
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.76
|
56
in stock
|
Buy Now | |
TTI Europe
from US$5.05
|
-
|
Buy Now |
Shrink Ratio | 3 |
---|---|
I.D. Supplied - Imperial | 0.984" |
I.D. Supplied - Metric | 25mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 4ft |
Length - Metric | 1.2m |
I.D. Recovered Max - Metric | 8mm |
RMW-25/8-1200/ADH-0 Primary Product Color: Black Shrink Ratio: 3: 1 Wall Type: Dual Wall Recovered Inside Diameter (Max): .315 in Recovered Inside Diameter (Max): 8 mm Black 3: 1 Dual Wall .315" | Rmw Heat Shrink Tubing | Part Number: RMW-25/8-1200/ADH-0 | Internal Number: 782628-000 | Alias Number: 3-1199476-1 | TE Connectivity | TE Store |
Heat-Shrink Tubing, 25Mm, 1.2M, Black | Newark Electronics |
HEAT-SHRINK TUBING, 25MM, 1.2M, BLACK | Farnell |
RMW-25/8 medium wall heatshrink 1.2m | RS |
RMW-25/8-1200/ADH-0 | Rapid Electronics |
Heat shrink sleeve | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a RMW-25/8-1200/ADH-0?
Additional datasheets, footprints and schematics for RMW-25/8-1200/ADH-0 are listed on our Part Details page. You can also find images and similar parts to RMW-25/8-1200/ADH-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RMW-25/8-1200/ADH-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RMW-25/8-1200/ADH-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RMW-25/8-1200/ADH-0 fall under?
The RMW-25/8-1200/ADH-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to RMW-25/8-1200/ADH-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RMW-25/8-1200/ADH-0 you can contact the distributor directly for product support, shipping queries etc.
Is the RMW-25/8-1200/ADH-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RMW-25/8-1200/ADH-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, Farnell, element14 and RS have stock available or on a lead time for RMW-25/8-1200/ADH-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RMW-25/8-1200/ADH-0 often in real-time on the comparison pages.
What if I can't find stock of RMW-25/8-1200/ADH-0?
You can fill out our help required form which you can use to request a quote for RMW-25/8-1200/ADH-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.