Status: | Unknown |
---|---|
Series: | RM C/D Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 230VAC |
Contact Current | 30A |
Product Range | RM C/D Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 277V |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 7.5kohm |
Approvals & Standards | UL |
SVHC | No SVHC (12-Jan-2017) |
Shrack, SPNO/SPNC power relay,30A 230Vac coil | TE Connectivity RMC05730 | RS Americas |
Where can I find additional details, specifications and documents for a RMC05730?
Additional datasheets, footprints and schematics for RMC05730 are listed on our Part Details page. You can also find images and similar parts to RMC05730 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RMC05730 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RMC05730 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RMC05730 fall under?
The RMC05730 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RMC05730 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RMC05730 you can contact the distributor directly for product support, shipping queries etc.
Is the RMC05730 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RMC05730 have stock available?
Authorised distributors including RS Americas and Farnell have stock available or on a lead time for RMC05730.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RMC05730 often in real-time on the comparison pages.
What if I can't find stock of RMC05730?
You can fill out our help required form which you can use to request a quote for RMC05730 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.