Status: | Unknown |
---|---|
Series: | RM8 Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 25A |
Product Range | RM8 Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 475ohm |
Approvals & Standards | - |
Case Material | Tinted polycarbonate |
Coil Current | 50.5mA |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 25A |
Contact Current Max | 25A |
Contact Voltage AC Max | 240V |
Contact Voltage AC Nom | 250V |
DC Coil Power | 1.2W |
Dielectric Voltage Coil to Contact | 2500VAC |
Dielectric Voltage Contact to Contact | 4000VAC |
External Depth | 35.5mm |
External Height | 48.5mm |
External Length / Height | 48.5mm |
External Width | 38.5mm |
Fixing Centres | 64mm |
Nom Operating Power | 1.2W |
Operating Temperature Max | 60°C |
Operating Temperature Min | -45°C |
Relay Type | Power - General Purpose |
RELAY, DPDT, 240VAC, 25A | Farnell |
Relay, Dpdt, 240Vac, 25A | Newark Electronics |
TYCO SCHRACK RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a RM805024?
Additional datasheets, footprints and schematics for RM805024 are listed on our Part Details page. You can also find images and similar parts to RM805024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RM805024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RM805024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RM805024 fall under?
The RM805024 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RM805024 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RM805024 you can contact the distributor directly for product support, shipping queries etc.
Is the RM805024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RM805024 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Relay Specialties have stock available or on a lead time for RM805024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RM805024 often in real-time on the comparison pages.
What if I can't find stock of RM805024?
You can fill out our help required form which you can use to request a quote for RM805024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.