Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.74
Socket Mounting | DIN Rail Panel |
---|---|
Socket Terminals | Screw |
No. of Pins | 11Pins |
Current Rating | 16A |
Voltage Rating | 250VAC |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Socket |
Relay Socket, RM SERIES, ALL POLES, PANEL MOUNT, SCREW TERMINALS | TE Connectivity RM78705 | RS Americas |
Relay Socket | Newark Electronics |
Relay Sockets&Hardware SCRW TRM SCKT FOR RM | Rapid Electronics |
TE Connectivity - Schrack Relay Socket RM Series Power Relays | Distrelec |
Conn Relay Socket SKT 11 POS Screw ST | Avnet America |
Where can I find additional details, specifications and documents for a RM78705?
Additional datasheets, footprints and schematics for RM78705 are listed on our Part Details page. You can also find images and similar parts to RM78705 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RM78705 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RM78705 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RM78705 fall under?
The RM78705 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RM78705 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RM78705 you can contact the distributor directly for product support, shipping queries etc.
Is the RM78705 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RM78705 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Rapid Electronics and Distrelec have stock available or on a lead time for RM78705.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RM78705 often in real-time on the comparison pages.
What if I can't find stock of RM78705?
You can fill out our help required form which you can use to request a quote for RM78705 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.