Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Product Range | - |
---|---|
Architecture | ARM Cortex-R4F |
No. of Bits | 32bit |
CPU Speed | 220MHz |
Program Memory Size | 3MB, 3MB |
RAM Memory Size | 256KB |
No. of Pins | 144Pins |
MCU Case Style | LQFP |
No. of I/O's | 64I/O's |
Embedded Interface Type | CAN I2C SPI UART USB |
Supply Voltage Min | 1.14V |
Supply Voltage Max | 1.32V |
MCU Family | Hercules |
MCU Series | RM48Lx |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | RM48L952 |
EEPROM Memory Size | 64KB |
MPU Core Size | 32bit |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Peripherals | ADC Comparator PWM Timer |
Where can I find additional details, specifications and documents for a RM48L952PGET?
Additional datasheets, footprints and schematics for RM48L952PGET are listed on our Part Details page. You can also find images and similar parts to RM48L952PGET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RM48L952PGET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RM48L952PGET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RM48L952PGET fall under?
The RM48L952PGET is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to RM48L952PGET when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RM48L952PGET you can contact the distributor directly for product support, shipping queries etc.
Is the RM48L952PGET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RM48L952PGET have stock available?
There is no stock from authorised distributors for RM48L952PGET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RM48L952PGET often in real-time on the comparison pages.
What if I can't find stock of RM48L952PGET?
You can fill out our help required form which you can use to request a quote for RM48L952PGET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.