Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 200mA |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 2.4ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.5V |
Power Dissipation Pd | 200mW |
Transistor Case Style | UMT |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Current Id Max | 200mA |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Transistor Type | Small Signal |
Voltage Vds Typ | 60V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
N-Channel 200 mW 60 V 2.4 Ohm Surface Mount Small Signal MosFet - UMT-3 | Future Electronics |
Where can I find additional details, specifications and documents for a RHU002N06T106?
Additional datasheets, footprints and schematics for RHU002N06T106 are listed on our Part Details page. You can also find images and similar parts to RHU002N06T106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RHU002N06T106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RHU002N06T106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RHU002N06T106 fall under?
The RHU002N06T106 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to RHU002N06T106 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RHU002N06T106 you can contact the distributor directly for product support, shipping queries etc.
Is the RHU002N06T106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RHU002N06T106 have stock available?
Authorised distributors including Future Electronics and Farnell have stock available or on a lead time for RHU002N06T106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RHU002N06T106 often in real-time on the comparison pages.
What if I can't find stock of RHU002N06T106?
You can fill out our help required form which you can use to request a quote for RHU002N06T106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.