Status: | Unknown |
---|---|
Series: | RHRG3 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 30A |
Diode Configuration | Dual Common Cathode |
Forward Voltage VF Max | 2.1V |
Reverse Recovery Time trr Max | 45ns |
Forward Surge Current Ifsm Max | 325A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-247AB |
No. of Pins | 3 Pin, 3Pins |
Product Range | RHRG3 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Fast Recovery |
RECTIFIER, FAST, 30A, 600V, TO-247AB | Farnell |
Rectifier, Fast, 30A, 600V, To-247Ab |Onsemi RHRG3060CC | Newark Electronics |
Where can I find additional details, specifications and documents for a RHRG3060CC?
Additional datasheets, footprints and schematics for RHRG3060CC are listed on our Part Details page. You can also find images and similar parts to RHRG3060CC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RHRG3060CC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RHRG3060CC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RHRG3060CC fall under?
The RHRG3060CC is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RHRG3060CC when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RHRG3060CC you can contact the distributor directly for product support, shipping queries etc.
Is the RHRG3060CC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RHRG3060CC have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for RHRG3060CC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RHRG3060CC often in real-time on the comparison pages.
What if I can't find stock of RHRG3060CC?
You can fill out our help required form which you can use to request a quote for RHRG3060CC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.