Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Handheld |
---|---|
Enclosure Material | ABS |
External Height - Metric | 160mm |
External Width - Metric | 85mm |
External Depth - Metric | 30mm |
IP Rating | IP65 |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 6.3" |
External Width - Imperial | 3.35" |
External Depth - Imperial | 1.18" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a RH3045BK?
Additional datasheets, footprints and schematics for RH3045BK are listed on our Part Details page. You can also find images and similar parts to RH3045BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RH3045BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RH3045BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RH3045BK fall under?
The RH3045BK is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to RH3045BK when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RH3045BK you can contact the distributor directly for product support, shipping queries etc.
Is the RH3045BK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RH3045BK have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, Farnell, Schukat Electronic and RS Americas have stock available or on a lead time for RH3045BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RH3045BK often in real-time on the comparison pages.
What if I can't find stock of RH3045BK?
You can fill out our help required form which you can use to request a quote for RH3045BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.