Status: | Unknown |
---|---|
Series: | RGL34 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 500mA |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 250ns |
Forward Surge Current Ifsm Max | 10A |
Operating Temperature Max | 175°C |
Diode Case Style | DO-213AA |
No. of Pins | 2Pins, 2 Pin |
Product Range | RGL34 Series |
Automotive Qualification Standard | - |
Current If @ Vf | 500mA |
Current Ifsm | 10A |
Diode Type | Fast Recovery |
External Depth | 2mm |
External Length / Height | 4mm |
External Width | 2mm |
Forward Voltage | 1.3V |
Junction Temperature Tj Max | 175°C |
Junction Temperature Tj Min | -65°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Reverse Recovery Time trr Typ | 250ns |
Termination Type | Surface Mount Device |
Diode Switching 600V 0.5A DO-213AA | RS |
Diodes - General Purpose, Power, Switching 600 Volt 0.5A 250ns 10 Amp IFSM | Future Electronics |
Diode Switching 600V 0.5A 2-Pin DO-213AA T/R | Avnet America |
DIODE, FAST, 0.5A, 600V, DO213AA | element14 |
.5A 600V FS DO213AA | TTI Europe |
Where can I find additional details, specifications and documents for a RGL34J-E3/83?
Additional datasheets, footprints and schematics for RGL34J-E3/83 are listed on our Part Details page. You can also find images and similar parts to RGL34J-E3/83 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RGL34J-E3/83 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RGL34J-E3/83 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RGL34J-E3/83 fall under?
The RGL34J-E3/83 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RGL34J-E3/83 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RGL34J-E3/83 you can contact the distributor directly for product support, shipping queries etc.
Is the RGL34J-E3/83 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RGL34J-E3/83 have stock available?
Authorised distributors including RS, Future Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for RGL34J-E3/83.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RGL34J-E3/83 often in real-time on the comparison pages.
What if I can't find stock of RGL34J-E3/83?
You can fill out our help required form which you can use to request a quote for RGL34J-E3/83 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.