Status: | Unknown |
---|---|
Series: | RF Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Contact Current | 16A |
Product Range | RF Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 360ohm |
Approvals & Standards | - |
SVHC | No SVHC (07-Jul-2017) |
Coil Voltage VDC Nom | 12V |
Contact Current Max | 16A |
Contact Voltage AC Nom | 250V |
External Depth | 29mm |
External Height | 16mm |
External Width | 13.2mm |
Nom Operating Power | 400mW |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Relay Type | Power |
General Purpose Relays RFH34012 | Rapid Electronics |
FASTON POWER RELAYS | TTI Europe |
RF Series Power Relay Vertical 1-Form A (NO) Contact 12 VDC 360 Ohm 400 mW Quick Connect Terminal Silver Nickel | Avnet America |
Where can I find additional details, specifications and documents for a RFH34012?
Additional datasheets, footprints and schematics for RFH34012 are listed on our Part Details page. You can also find images and similar parts to RFH34012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RFH34012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RFH34012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RFH34012 fall under?
The RFH34012 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RFH34012 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RFH34012 you can contact the distributor directly for product support, shipping queries etc.
Is the RFH34012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RFH34012 have stock available?
Authorised distributors including Rapid Electronics, TTI Europe and Avnet America have stock available or on a lead time for RFH34012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RFH34012 often in real-time on the comparison pages.
What if I can't find stock of RFH34012?
You can fill out our help required form which you can use to request a quote for RFH34012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.