Status: | Active |
---|---|
Series: | RFD14N05LSM |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.36
|
6,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
1,585
in stock
|
Buy Now | |
element14
from US$0.44
|
1,585
in stock
|
Buy Now | |
Farnell
from US$0.42
|
1,585
in stock
|
Buy Now | |
RS
from US$0.36
|
1,092
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.56
|
211
in stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
10
in stock
|
Buy Now | |
EBV Elektronik
-
|
975
in stock
|
Buy Now | |
Avnet Silica
-
|
300
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
Avnet Asia
from US$0.38
|
-
|
Buy Now |
14A, 50V |
rDS(ON)= 0.100Ω |
Temperature Compensating PSPICE® Model |
Can be Driven Directly from CMOS, NMOS, andTTL Circuits |
Peak Current vs Pulse Width Curve |
UIS Rating Curve |
175°C Operating Temperature |
Related Literature - TB334 “Guidelines for Soldering Surface MountComponents to PC Boards” |
Applications |
---|
AC-DC Merchant Power Supply - Servers & Workstations |
Server & Mainframe |
End Products |
---|
Workstation |
Description | RFD14N05LSM |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 50 |
VGS Max (V) | ±10 |
VGS(th) Max (V) | 2 |
ID Max (A) | 14 |
PD Max (W) | 48 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 100 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 22 |
Ciss Typ (pF) | 670 |
Package Type | DPAK-3 / TO-252-3 |
N-Channel 50 V 0.1 Ohm Surface Mount Logic Level Power Mosfet - TO-252AA | Future Electronics |
Mosfet Transistor, N Channel, 14 A, 50 V, 100 Mohm, 5 V, 2 V Rohs Compliant: Yes |Onsemi RFD14N05LSM | Newark Electronics |
MOSFET, N, LOGIC, D-PAK | element14 |
MOSFET N-Channel 50V 14A DPAK | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 50V 14A 3-Pin(2+Tab) DPAK Rail | EBV Elektronik |
Where can I find additional details, specifications and documents for a RFD14N05LSM?
Additional datasheets, footprints and schematics for RFD14N05LSM are listed on our Part Details page. You can also find images and similar parts to RFD14N05LSM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RFD14N05LSM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RFD14N05LSM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RFD14N05LSM fall under?
The RFD14N05LSM is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to RFD14N05LSM when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RFD14N05LSM you can contact the distributor directly for product support, shipping queries etc.
Is the RFD14N05LSM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for RFD14N05LSM have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for RFD14N05LSM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RFD14N05LSM often in real-time on the comparison pages.
What if I can't find stock of RFD14N05LSM?
You can fill out our help required form which you can use to request a quote for RFD14N05LSM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.