RFCS04022700BJTT1 Capacitors by Vishay Intertechnology

CAP 27PF 10V 5% 0402

Status: Unknown
Series: RFCS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.22

Distributor Stock
Logo for Farnell
Farnell
from US$0.22
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Capacitance 27pF
Voltage Rating 10V
Product Range RFCS Series
Capacitance Tolerance ± 5%
Operating Temperature Max 125°C
Capacitor Case Style 0402 [1005 Metric]
Automotive Qualification Standard AEC-Q200
Capacitance Tolerance ± ± 5%
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +125°C

Alternative Descriptions

CAP, 27PF, 10V, 5%, 0402 | Farnell
Capacitor Rf, 27Pf, 10V, 5%, 0402 [1005 Metric] | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RFCS04022700BJTT1?

Additional datasheets, footprints and schematics for RFCS04022700BJTT1 are listed on our Part Details page. You can also find images and similar parts to RFCS04022700BJTT1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RFCS04022700BJTT1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RFCS04022700BJTT1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RFCS04022700BJTT1 fall under?

The RFCS04022700BJTT1 is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.

Can I view similar or alternative parts?

You can view similar parts to RFCS04022700BJTT1 when available in the RF Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RFCS04022700BJTT1 you can contact the distributor directly for product support, shipping queries etc.

Is the RFCS04022700BJTT1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RFCS04022700BJTT1 have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for RFCS04022700BJTT1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RFCS04022700BJTT1 often in real-time on the comparison pages.

What if I can't find stock of RFCS04022700BJTT1?

You can fill out our help required form which you can use to request a quote for RFCS04022700BJTT1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay