Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck Boost |
---|---|
Input Voltage Min | 1.8V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 6Pins |
Output Current | 30mA |
Output Voltage Min | 3.3V |
Output Voltage Max | 3.3V |
Switching Frequency | 1MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 710 |
Frequency | 1MHz |
IC Generic Number | 710 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 3.3V |
Output Voltage Nom. | 3.3V |
Power Supply IC Type | DC / DC Converter |
Primary Input Voltage | 2.4V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 1.8V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Boost-Buck |
Where can I find additional details, specifications and documents for a REG710NA-3.3/250G4?
Additional datasheets, footprints and schematics for REG710NA-3.3/250G4 are listed on our Part Details page. You can also find images and similar parts to REG710NA-3.3/250G4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REG710NA-3.3/250G4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REG710NA-3.3/250G4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REG710NA-3.3/250G4 fall under?
The REG710NA-3.3/250G4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to REG710NA-3.3/250G4 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REG710NA-3.3/250G4 you can contact the distributor directly for product support, shipping queries etc.
Is the REG710NA-3.3/250G4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REG710NA-3.3/250G4 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for REG710NA-3.3/250G4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REG710NA-3.3/250G4 often in real-time on the comparison pages.
What if I can't find stock of REG710NA-3.3/250G4?
You can fill out our help required form which you can use to request a quote for REG710NA-3.3/250G4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.