REG101NA-2.5/250 Power Management ICs - PMIC by Texas Instruments

LDO FIXED 2.5V 0.1A SOT-23-5

Status: Unknown
Series: 2.5V 100mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.51

Distributor Stock
Logo for CoreStaff
CoreStaff
from US$1.51
53
in stock
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 1.8V
Input Voltage Max 10V
Fixed Output Voltage Nom. 2.5V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 100mA
Dropout Voltage Vdo 60mV
LDO Regulator Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range 2.5V 100mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Output Voltage Nom. 2.5V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a REG101NA-2.5/250?

Additional datasheets, footprints and schematics for REG101NA-2.5/250 are listed on our Part Details page. You can also find images and similar parts to REG101NA-2.5/250 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for REG101NA-2.5/250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REG101NA-2.5/250 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does REG101NA-2.5/250 fall under?

The REG101NA-2.5/250 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to REG101NA-2.5/250 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the REG101NA-2.5/250 you can contact the distributor directly for product support, shipping queries etc.

Is the REG101NA-2.5/250 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for REG101NA-2.5/250 have stock available?

Authorised distributors including CoreStaff have stock available or on a lead time for REG101NA-2.5/250.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for REG101NA-2.5/250 often in real-time on the comparison pages.

What if I can't find stock of REG101NA-2.5/250?

You can fill out our help required form which you can use to request a quote for REG101NA-2.5/250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay