REF43GSZ-REEL7 Series Voltage References by Analog Devices

Status: Production
Series: REF43
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.68

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$8.92
834
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.27
431
in stock
Buy Now
Logo for element14
element14
from US$9.35
431
in stock
Buy Now
Logo for Farnell
Farnell
from US$8.83
431
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$8.68
-
Buy Now

Features

+2.5 Volt Output: ±0.05% Max
Low Temperature Coefficient: 10 ppm/°C Max
Excellent Regulation 
Load Regulation: 20 ppm/mA Max
Line Regulation: 2 ppm/V Max
Supply Current: 450µA Max
Temperature Voltage Output: +1.9mV/°C
Operating Voltage Range: +4.5V to +40V
Extended Industrial Temp Range: -40°C to +85°C
Available in Die Form

Alternative Descriptions

SO-8 MARKED REF43G IC | Analog Devices
Volt Ref, 2.5V, Soic-8, -40 To 85Deg C | Newark Electronics
VOLT REF, 2.5V, SOIC-8, -40 TO 85DEG C | element14
VOLTAGE REFERENCE | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a REF43GSZ-REEL7?

Additional datasheets, footprints and schematics for REF43GSZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to REF43GSZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for REF43GSZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF43GSZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does REF43GSZ-REEL7 fall under?

The REF43GSZ-REEL7 is listed under Series Voltage References.

Can I view similar or alternative parts?

You can view similar parts to REF43GSZ-REEL7 when available in the Series Voltage References range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the REF43GSZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the REF43GSZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for REF43GSZ-REEL7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for REF43GSZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for REF43GSZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of REF43GSZ-REEL7?

You can fill out our help required form which you can use to request a quote for REF43GSZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay