Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Voltage Reference Type | Series |
---|---|
Product Range | - |
Reference Voltage | 2.5V |
Initial Accuracy | 0.05% |
Temperature Coefficient | 2.5ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
2.5-V, low-drift, low-power, small-footprint series voltage reference | Texas Instruments |
Voltage Ref, Series, 2.5V, Sot-23-6 | Newark Electronics |
VOLTAGE REF, SERIES, 2.5V, SOT-23-6 | Farnell |
Where can I find additional details, specifications and documents for a REF3425IDBVR?
Additional datasheets, footprints and schematics for REF3425IDBVR are listed on our Part Details page. You can also find images and similar parts to REF3425IDBVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF3425IDBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF3425IDBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF3425IDBVR fall under?
The REF3425IDBVR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to REF3425IDBVR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF3425IDBVR you can contact the distributor directly for product support, shipping queries etc.
Is the REF3425IDBVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REF3425IDBVR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, Farnell and element14 have stock available or on a lead time for REF3425IDBVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF3425IDBVR often in real-time on the comparison pages.
What if I can't find stock of REF3425IDBVR?
You can fill out our help required form which you can use to request a quote for REF3425IDBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.