Status: | Unknown |
---|---|
Series: | REF3230 Series |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | REF3230 Series |
Reference Voltage | 3V |
Initial Accuracy | 0.01% |
Temperature Coefficient | ± 10.5ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage Max | 5.5V |
Input Voltage Min | 3.05V |
Reference Voltage Tolerance | 6mV |
Reference Volts | 3V |
Where can I find additional details, specifications and documents for a REF3230AIDBVT?
Additional datasheets, footprints and schematics for REF3230AIDBVT are listed on our Part Details page. You can also find images and similar parts to REF3230AIDBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF3230AIDBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF3230AIDBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF3230AIDBVT fall under?
The REF3230AIDBVT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to REF3230AIDBVT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF3230AIDBVT you can contact the distributor directly for product support, shipping queries etc.
Is the REF3230AIDBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REF3230AIDBVT have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for REF3230AIDBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF3230AIDBVT often in real-time on the comparison pages.
What if I can't find stock of REF3230AIDBVT?
You can fill out our help required form which you can use to request a quote for REF3230AIDBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.