REF3225AIDBVTG4 Semiconductors - ICs by Texas Instruments

VOLTAGE REF SERIES 2.5V SOT-23-6

Status: Unknown
Series: REF3225 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.04

Distributor Stock
Logo for Farnell
Farnell
from US$5.06
No stock
Buy Now
Logo for element14
element14
from US$5.04
-
Buy Now

Specifications

Voltage Reference Type Series - Fixed
Product Range REF3225 Series
Reference Voltage 2.5V
Initial Accuracy 0.01%
Temperature Coefficient ± 10.5ppm/°C
Voltage Reference Case Style SOT-23
No. of Pins 6Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Base Number 3225
Input Voltage 2.55V to 5.5V
Input Voltage Max 5.5V
Input Voltage Min 2.55V
Operating Temperature Range -40°C to +125°C
Reference Volt Tolerance ±% 0.01%
Reference Volts 2.5V
Temperature Coeff. + 20ppm/°C
Termination Type Surface Mount Device
Tolerance 0.01%
Topology Series


Frequently Asked Questions

Where can I find additional details, specifications and documents for a REF3225AIDBVTG4?

Additional datasheets, footprints and schematics for REF3225AIDBVTG4 are listed on our Part Details page. You can also find images and similar parts to REF3225AIDBVTG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for REF3225AIDBVTG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF3225AIDBVTG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does REF3225AIDBVTG4 fall under?

The REF3225AIDBVTG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to REF3225AIDBVTG4 when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the REF3225AIDBVTG4 you can contact the distributor directly for product support, shipping queries etc.

Is the REF3225AIDBVTG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for REF3225AIDBVTG4 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for REF3225AIDBVTG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for REF3225AIDBVTG4 often in real-time on the comparison pages.

What if I can't find stock of REF3225AIDBVTG4?

You can fill out our help required form which you can use to request a quote for REF3225AIDBVTG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay