Status: | Unknown |
---|---|
Series: | REF2925 Series |
RoHS: | Unknown |
No distributors results available
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | REF2925 Series |
Reference Voltage | 2.5V |
Initial Accuracy | 2% |
Temperature Coefficient | ± 35ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2925 |
Input Voltage | 2.55V to 5.5V |
Input Voltage Max | 5.5V |
Input Voltage Min | 2.55V |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 0.025A |
Reference Volt Tolerance ±% | 2% |
Reference Volts | 2.5V |
Temperature Coeff. + | 35ppm/°C |
Termination Type | Surface Mount Device |
Tolerance | 2% |
Topology | Series |
Voltage Change Max | 1mV |
Where can I find additional details, specifications and documents for a REF2925AIDBZTG4?
Additional datasheets, footprints and schematics for REF2925AIDBZTG4 are listed on our Part Details page. You can also find images and similar parts to REF2925AIDBZTG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF2925AIDBZTG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF2925AIDBZTG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF2925AIDBZTG4 fall under?
The REF2925AIDBZTG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to REF2925AIDBZTG4 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF2925AIDBZTG4 you can contact the distributor directly for product support, shipping queries etc.
Is the REF2925AIDBZTG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REF2925AIDBZTG4 have stock available?
There is no stock from authorised distributors for REF2925AIDBZTG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF2925AIDBZTG4 often in real-time on the comparison pages.
What if I can't find stock of REF2925AIDBZTG4?
You can fill out our help required form which you can use to request a quote for REF2925AIDBZTG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.