Status: | Production |
---|---|
Series: | REF195 |
RoHS: | Compliant |
Prices starting from US$3.64
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$5.00
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$5.18
|
2,821
in stock
|
Buy Now | |
Farnell
from US$4.81
|
2,325
in stock
|
Buy Now | |
element14
from US$5.33
|
2,315
in stock
|
Buy Now | |
Chip One Stop
from US$3.64
|
1,525
in stock
|
Buy Now | |
Richardson RFPD
from US$4.80
|
-
|
Buy Now |
Initial Accuracy: ±2 mV Max |
Temperature Coefficient: 5 ppm/°C Max |
Low Supply Current: 45 µA Max |
Sleep Mode: 15 µA Max |
Low Dropout Voltage |
Load Regulation: 4 ppm/mA |
Line Regulation: 4 ppm/V |
High Output Current: 30 mA |
Short-Circuit Protection |
MICRO POWER 5 VOLT REF | Analog Devices |
Volt Ref, 5V, Nsoic-8, -40 To 85Deg C | Newark Electronics |
VOLT REF, 5V, NSOIC-8, -40 TO 85DEG C | Farnell |
VOLTAGE REFERENCE | Richardson RFPD |
Where can I find additional details, specifications and documents for a REF195ESZ-REEL?
Additional datasheets, footprints and schematics for REF195ESZ-REEL are listed on our Part Details page. You can also find images and similar parts to REF195ESZ-REEL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF195ESZ-REEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF195ESZ-REEL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF195ESZ-REEL fall under?
The REF195ESZ-REEL is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to REF195ESZ-REEL when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF195ESZ-REEL you can contact the distributor directly for product support, shipping queries etc.
Is the REF195ESZ-REEL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for REF195ESZ-REEL have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Farnell, element14 and Chip One Stop have stock available or on a lead time for REF195ESZ-REEL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF195ESZ-REEL often in real-time on the comparison pages.
What if I can't find stock of REF195ESZ-REEL?
You can fill out our help required form which you can use to request a quote for REF195ESZ-REEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.