REF02BP... Semiconductors - ICs by Texas Instruments

VOLTAGE REF SERIES 5V DIP-8

Status: Unknown
Series: REF02 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.41

Distributor Stock
Logo for RS
RS
from US$10.99
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$6.41
2
in stock
Buy Now

Specifications

Voltage Reference Type Series - Fixed
Product Range REF02 Series
Reference Voltage 5V
Initial Accuracy 10mV
Temperature Coefficient 4ppm/°C
Voltage Reference Case Style DIP
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Input Voltage Max 33V
Input Voltage Min 8V
Reference Voltage Tolerance 10mV
Reference Volts 5V
Topology Series

Alternative Descriptions

V-Ref Precision 5V 21mA 8-Pin PDIP | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a REF02BP...?

Additional datasheets, footprints and schematics for REF02BP... are listed on our Part Details page. You can also find images and similar parts to REF02BP... on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for REF02BP... on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF02BP... price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does REF02BP... fall under?

The REF02BP... is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to REF02BP... when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the REF02BP... you can contact the distributor directly for product support, shipping queries etc.

Is the REF02BP... RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for REF02BP... have stock available?

Authorised distributors including Chip One Stop and RS have stock available or on a lead time for REF02BP....

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for REF02BP... often in real-time on the comparison pages.

What if I can't find stock of REF02BP...?

You can fill out our help required form which you can use to request a quote for REF02BP... from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay