REF02AJ/883C Series Voltage References by Analog Devices

Status: Production
Series: REF02
RoHS: Not Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The REF01/REF02 are industry-standard precision voltagereferences. The stable 10V output of the REF01can be adjusted over a ±6% range with minimal effecton temperature stability. The 5V output REF02 can alsobe adjusted over a ±6% range. The 10V REF01 has asingle-supply operation over an input voltage range of13V to 33V, while the 5V REF02 has a single-supplyoperation over an input voltage range of 7V to 33V.Both devices offer a low-current drain of 1mA. TheREF02 also provides a TEMP pin whose output voltagevaries linearly with temperature, making this devicesuitable for a wide variety of temperature-sensing andcontrol
Distributor Stock
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Alternative Descriptions

VOLTAGE REFERENCE | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a REF02AJ/883C?

Additional datasheets, footprints and schematics for REF02AJ/883C are listed on our Part Details page. You can also find images and similar parts to REF02AJ/883C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for REF02AJ/883C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF02AJ/883C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does REF02AJ/883C fall under?

The REF02AJ/883C is listed under Series Voltage References.

Can I view similar or alternative parts?

You can view similar parts to REF02AJ/883C when available in the Series Voltage References range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the REF02AJ/883C you can contact the distributor directly for product support, shipping queries etc.

Is the REF02AJ/883C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for REF02AJ/883C have stock available?

Authorised distributors including Richardson RFPD have stock available or on a lead time for REF02AJ/883C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for REF02AJ/883C often in real-time on the comparison pages.

What if I can't find stock of REF02AJ/883C?

You can fill out our help required form which you can use to request a quote for REF02AJ/883C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay