Status: | Production |
---|---|
Series: | REF01 |
RoHS: | Not Compliant |
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
-
|
-
|
Buy Now |
High output accuracy: 10.0 V Output, ±0.3% maximum |
Adjustable output: ±3% minimum |
Excellent temperature stability: 8.5 ppm/°C maximum |
High supply voltage range: up to 36 V maximum |
Low supply current: 1.4 mA maximum |
High load-driving capability: 10 mA maximum |
Temperature output function |
Low Noise: 30 µVP-P typical |
VOLTAGE REFERENCE | Richardson RFPD |
Where can I find additional details, specifications and documents for a REF01AJ/883C?
Additional datasheets, footprints and schematics for REF01AJ/883C are listed on our Part Details page. You can also find images and similar parts to REF01AJ/883C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF01AJ/883C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF01AJ/883C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF01AJ/883C fall under?
The REF01AJ/883C is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to REF01AJ/883C when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF01AJ/883C you can contact the distributor directly for product support, shipping queries etc.
Is the REF01AJ/883C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REF01AJ/883C have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for REF01AJ/883C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF01AJ/883C often in real-time on the comparison pages.
What if I can't find stock of REF01AJ/883C?
You can fill out our help required form which you can use to request a quote for REF01AJ/883C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.