Status: | Unknown |
---|---|
Series: | RE Series |
RoHS: | Unknown |
Prices starting from US$1.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.10
|
1,372
in stock
|
Buy Now | |
TTI Europe
from US$1.20
|
43,875
in stock
|
Buy Now | |
Rapid Electronics
from US$1.45
|
5,175
in stock
|
Buy Now | |
Heilind Electronics
from US$1.61
|
1,218
in stock
|
Buy Now | |
Newark Electronics
from US$4.21
|
579
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.61
|
406
in stock
|
Buy Now | |
Avnet America
from US$2.10
|
-
|
Buy Now | |
RS Americas
from US$1.98
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 5VDC |
Contact Current | 6A |
Product Range | RE Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 125ohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
POWER RELAY 5V 6A 1NO THT | TTI Europe |
General Purpose Relays RE034005 | Rapid Electronics |
SPST-NO PCB (AgNi) relay, 6A 5Vdc coil | RS |
RE034005 RELAY | Heilind Electronics |
Power Relay, Spst-No, 6A, 250Vac, Th | Newark Electronics |
SCR2-1416010-3 | Avnet America |
Shrack, SPST-NO PCB (AgNi) relay, 6A 5Vdc coil | TE Connectivity RE034005 | RS Americas |
Where can I find additional details, specifications and documents for a RE034005?
Additional datasheets, footprints and schematics for RE034005 are listed on our Part Details page. You can also find images and similar parts to RE034005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RE034005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RE034005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RE034005 fall under?
The RE034005 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RE034005 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RE034005 you can contact the distributor directly for product support, shipping queries etc.
Is the RE034005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RE034005 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, RS, Heilind Electronics and Newark Electronics have stock available or on a lead time for RE034005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RE034005 often in real-time on the comparison pages.
What if I can't find stock of RE034005?
You can fill out our help required form which you can use to request a quote for RE034005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.