Status: | Unknown |
---|---|
Series: | RE Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 18VDC |
Contact Current | 6A |
Product Range | RE Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 1.62kohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
RE Series Miniature PCB Relay with Wash Tight Sealing 1-Form A (NO) Contact 18 VDC 1620 Ohm 200 mW Silver Nickel | Avnet America |
Where can I find additional details, specifications and documents for a RE031018?
Additional datasheets, footprints and schematics for RE031018 are listed on our Part Details page. You can also find images and similar parts to RE031018 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RE031018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RE031018 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RE031018 fall under?
The RE031018 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RE031018 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RE031018 you can contact the distributor directly for product support, shipping queries etc.
Is the RE031018 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RE031018 have stock available?
Authorised distributors including element14, Farnell and Avnet America have stock available or on a lead time for RE031018.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RE031018 often in real-time on the comparison pages.
What if I can't find stock of RE031018?
You can fill out our help required form which you can use to request a quote for RE031018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.