Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | MDL-S2E |
Kit Application Type | Microcontroller |
Application Sub Type | Serial to Ethernet Module |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Family Name | Stellaris |
Kit Contents | Serial-to-Ethernet Module Retractable Ethernet Cable DB9 Serial Cable USB Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Development Tool Type | Reference Design Kit |
Features | Auto MDI/MDIX Cross-Over Correction UART Ports Include RTS/CTS for Flow Control |
Kit Contents Descriptive | Stellaris Serial-to-Ethernet Module (MDL-S2E) RS-232 adaptor board Retractable Ethernet cable DB9 serial cable USB cable Quickstart Guide User's Manual Software Reference Manual Board Data Sheet source code BOM schematics and Gerber files on CD |
Kit Features | Stellaris LM3S6432 ARM Cortex-M3 Microcontroller 10/100 Mbit Ethernet Port Two Serial Ports |
Supported Devices | LM3S6432 |
Type | Reference Design Kit |
Where can I find additional details, specifications and documents for a RDK-S2E?
Additional datasheets, footprints and schematics for RDK-S2E are listed on our Part Details page. You can also find images and similar parts to RDK-S2E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RDK-S2E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RDK-S2E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RDK-S2E fall under?
The RDK-S2E is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to RDK-S2E when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RDK-S2E you can contact the distributor directly for product support, shipping queries etc.
Is the RDK-S2E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RDK-S2E have stock available?
There is no stock from authorised distributors for RDK-S2E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RDK-S2E often in real-time on the comparison pages.
What if I can't find stock of RDK-S2E?
You can fill out our help required form which you can use to request a quote for RDK-S2E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.